TRACO Power North America, Inc. DC DC Converters TRI 3-2422

Description
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI3-2422-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI3-2422-ND
DC DC Converters TRI3-2422-ND
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3.5W Rohs Compliant Traco Power - 41AH2388 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.5W Rohs Compliant Traco Power
41AH2388
Dc-Dc Converter, 2 O/p, 3.5W Rohs Compliant Traco Power 41AH2388
DC-DC CONVERTER, 2 O/P, 3.5W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 3.5W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Traco Power - 32AH8201 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Traco Power
32AH8201
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Traco Power 32AH8201
DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:145mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:145mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI3-2422-ND 41AH2388 32AH8201
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3.5W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 96 C (-40 to 205 F)
DC Output Current 0.1450 amps 0.1450 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Gold Box - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details