TRACO Power North America, Inc. DC DC Converters TRI 3-2413

Description
Isolated Module DC DC Converter 1 Output 15V 235mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 235mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI3-2413-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI3-2413-ND
DC DC Converters TRI3-2413-ND
Isolated Module DC DC Converter 1 Output 15V 235mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 235mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.235A; Power Supply Approvals Traco Power - 32AH8199 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.235A; Power Supply Approvals Traco Power
32AH8199
Dc-Dc Converter, 15V, 0.235A; Power Supply Approvals Traco Power 32AH8199
DC-DC CONVERTER, 15V, 0.235A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:235mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.235A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:235mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 15V, 0.235A Rohs Compliant Traco Power - 41AH2386 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.235A Rohs Compliant Traco Power
41AH2386
Dc-Dc Converter, 15V, 0.235A Rohs Compliant Traco Power 41AH2386
DC-DC CONVERTER, 15V, 0.235A ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 0.235A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI3-2413-ND 32AH8199 41AH2386
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.235A; Power Supply Approvals Traco Power Dc-Dc Converter, 15V, 0.235A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 96 C (-40 to 205 F)
DC Output Current 0.2350 amps 0.2350 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
85W - 120W Harsh Environment Quarter Brick Converters - HQA24120W480V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details