TRACO Power North America, Inc. DC DC Converters TRI 3-1222

Description
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI3-1222-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI3-1222-ND
DC DC Converters TRI3-1222-ND
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3.5W Rohs Compliant Traco Power - 41AH2382 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.5W Rohs Compliant Traco Power
41AH2382
Dc-Dc Converter, 2 O/p, 3.5W Rohs Compliant Traco Power 41AH2382
DC-DC CONVERTER, 2 O/P, 3.5W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 3.5W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Traco Power - 32AH8195 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Traco Power
32AH8195
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Traco Power 32AH8195
DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:145mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:145mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI3-1222-ND 41AH2382 32AH8195
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3.5W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 96 C (-40 to 205 F)
DC Output Current 0.1450 amps 0.1450 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details