TRACO Power North America, Inc. DC DC Converters TRI 3-1213

Description
Isolated Module DC DC Converter 1 Output 15V 235mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 235mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI3-1213-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI3-1213-ND
DC DC Converters TRI3-1213-ND
Isolated Module DC DC Converter 1 Output 15V 235mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 235mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.235A; Power Supply Approvals Traco Power - 32AH8193 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.235A; Power Supply Approvals Traco Power
32AH8193
Dc-Dc Converter, 15V, 0.235A; Power Supply Approvals Traco Power 32AH8193
DC-DC CONVERTER, 15V, 0.235A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:235mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.235A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:235mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRI3-1213-ND 32AH8193
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.235A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 96 C (-40 to 205 F)
DC Output Current 0.2350 amps 0.2350 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W DC-DC converters - PXA15-48WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F4D430LNDNNNNN-C1-P50 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details