TRACO Power North America, Inc. DC DC Converters TRI 3-1212

Description
Isolated Module DC DC Converter 1 Output 12V 290mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 290mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI3-1212-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI3-1212-ND
DC DC Converters TRI3-1212-ND
Isolated Module DC DC Converter 1 Output 12V 290mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 290mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.29A; Power Supply Approvals Traco Power - 32AH8192 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.29A; Power Supply Approvals Traco Power
32AH8192
Dc-Dc Converter, 12V, 0.29A; Power Supply Approvals Traco Power 32AH8192
DC-DC CONVERTER, 12V, 0.29A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:290mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.29A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:290mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 0.29A Rohs Compliant Traco Power - 41AH2379 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.29A Rohs Compliant Traco Power
41AH2379
Dc-Dc Converter, 12V, 0.29A Rohs Compliant Traco Power 41AH2379
DC-DC CONVERTER, 12V, 0.29A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 0.29A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI3-1212-ND 32AH8192 41AH2379
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.29A; Power Supply Approvals Traco Power Dc-Dc Converter, 12V, 0.29A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 96 C (-40 to 205 F)
DC Output Current 0.2900 amps 0.2900 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
15W DC-DC converters - PXA15-48WS12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details