TRACO Power North America, Inc. DC DC Converters TRI 3-0523

Description
Isolated Module DC DC Converter 2 Output 15V -15V 115mA, 115mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 115mA, 115mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI3-0523-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI3-0523-ND
DC DC Converters TRI3-0523-ND
Isolated Module DC DC Converter 2 Output 15V -15V 115mA, 115mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 15V -15V 115mA, 115mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3.5W Rohs Compliant Traco Power - 41AH2377 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.5W Rohs Compliant Traco Power
41AH2377
Dc-Dc Converter, 2 O/p, 3.5W Rohs Compliant Traco Power 41AH2377
DC-DC CONVERTER, 2 O/P, 3.5W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 3.5W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Traco Power - 32AH8190 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Traco Power
32AH8190
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Traco Power 32AH8190
DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:115mA; Output Voltage - Output 2:-15V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:115mA; Output Voltage - Output 2:-15V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI3-0523-ND 41AH2377 32AH8190
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3.5W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 96 C (-40 to 205 F)
DC Output Current 0.1150 amps 0.1150 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
DC-DC Converters - CC1R5-2412SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details