TRACO Power North America, Inc. DC DC Converters TRI 3-0512

Description
Isolated Module DC DC Converter 1 Output 12V 290mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 290mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI3-0512-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI3-0512-ND
DC DC Converters TRI3-0512-ND
Isolated Module DC DC Converter 1 Output 12V 290mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 12V 290mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.29A; Power Supply Approvals Traco Power - 32AH8186 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.29A; Power Supply Approvals Traco Power
32AH8186
Dc-Dc Converter, 12V, 0.29A; Power Supply Approvals Traco Power 32AH8186
DC-DC CONVERTER, 12V, 0.29A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:290mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.29A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:290mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 0.29A Rohs Compliant Traco Power - 41AH2373 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.29A Rohs Compliant Traco Power
41AH2373
Dc-Dc Converter, 12V, 0.29A Rohs Compliant Traco Power 41AH2373
DC-DC CONVERTER, 12V, 0.29A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 0.29A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI3-0512-ND 32AH8186 41AH2373
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.29A; Power Supply Approvals Traco Power Dc-Dc Converter, 12V, 0.29A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 96 C (-40 to 205 F)
DC Output Current 0.2900 amps 0.2900 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details