TRACO Power North America, Inc. DC DC Converters TRI 3-0511

Description
Isolated Module DC DC Converter 1 Output 5V 700mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 700mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI3-0511-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI3-0511-ND
DC DC Converters TRI3-0511-ND
Isolated Module DC DC Converter 1 Output 5V 700mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 700mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.7A; Power Supply Approvals Traco Power - 32AH8185 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.7A; Power Supply Approvals Traco Power
32AH8185
Dc-Dc Converter, 5V, 0.7A; Power Supply Approvals Traco Power 32AH8185
DC-DC CONVERTER, 5V, 0.7A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Isolation Voltage:5kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.7A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Isolation Voltage:5kVRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 5V, 0.7A Rohs Compliant Traco Power - 41AH2372 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.7A Rohs Compliant Traco Power
41AH2372
Dc-Dc Converter, 5V, 0.7A Rohs Compliant Traco Power 41AH2372
DC-DC CONVERTER, 5V, 0.7A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 0.7A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI3-0511-ND 32AH8185 41AH2372
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.7A; Power Supply Approvals Traco Power Dc-Dc Converter, 5V, 0.7A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 96 C (-40 to 205 F)
DC Output Current 0.7000 amps 0.7000 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
DINRail mount DC-DC converters - DPX15-24WD12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 12.0 volts
View Details