TRACO Power North America, Inc. DC DC Converters TRI 20-4823

Description
Isolated Module DC DC Converter 2 Output 15V -15V 670mA, 670mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 670mA, 670mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI20-4823-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI20-4823-ND
DC DC Converters TRI20-4823-ND
Isolated Module DC DC Converter 2 Output 15V -15V 670mA, 670mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 670mA, 670mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 20W Rohs Compliant Traco Power - 41AH2371 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W Rohs Compliant Traco Power
41AH2371
Dc-Dc Converter, 2 O/p, 20W Rohs Compliant Traco Power 41AH2371
DC-DC CONVERTER, 2 O/P, 20W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 20W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power - 28AH1571 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power
28AH1571
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power 28AH1571
DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI20-4823-ND 41AH2371 28AH1571
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 20W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 76 C (-40 to 169 F)
DC Output Current 0.6700 amps 0.6700 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
DC-DC Converters - CCG15-24-03S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100W Slimline Single Phase  Single Output Power Supplies - PS-S10012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers