TRACO Power North America, Inc. DC DC Converters TRI 20-2413

Description
Isolated Module DC DC Converter 1 Output 15V 1.333A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.333A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI20-2413-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI20-2413-ND
DC DC Converters TRI20-2413-ND
Isolated Module DC DC Converter 1 Output 15V 1.333A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 1.333A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 1.333A; Power Supply Approvals Traco Power - 28AH1562 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.333A; Power Supply Approvals Traco Power
28AH1562
Dc-Dc Converter, 15V, 1.333A; Power Supply Approvals Traco Power 28AH1562
DC-DC CONVERTER, 15V, 1.333A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.333A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1.333A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.333A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRI20-2413-ND 28AH1562
Product Name DC DC Converters Dc-Dc Converter, 15V, 1.333A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 76 C (-40 to 169 F)
DC Output Current 1.33 amps 1.33 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details