TRACO Power North America, Inc. DC DC Converters TRI 20-2412

Description
Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI20-2412-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI20-2412-ND
DC DC Converters TRI20-2412-ND
Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Traco Power - 28AH1561 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Traco Power
28AH1561
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Traco Power 28AH1561
DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRI20-2412-ND 28AH1561
Product Name DC DC Converters Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 76 C (-40 to 169 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details