TRACO Power North America, Inc. DC DC Converters TRI 20-1215

Description
Isolated Module DC DC Converter 1 Output 24V 840mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 840mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI20-1215-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI20-1215-ND
DC DC Converters TRI20-1215-ND
Isolated Module DC DC Converter 1 Output 24V 840mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 24V 840mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.84A; Power Supply Approvals Traco Power - 28AH1557 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.84A; Power Supply Approvals Traco Power
28AH1557
Dc-Dc Converter, 24V, 0.84A; Power Supply Approvals Traco Power 28AH1557
DC-DC CONVERTER, 24V, 0.84A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.84A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRI20-1215-ND 28AH1557
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.84A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 76 C (-40 to 169 F)
DC Output Current 0.8400 amps 0.8400 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Power Supply - 883256 - Radwell International
Allen-Bradley / Rockwell Automation
View Details