TRACO Power North America, Inc. DC DC Converters TRI 20-1213

Description
Isolated Module DC DC Converter 1 Output 15V 1.333A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.333A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI20-1213-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI20-1213-ND
DC DC Converters TRI20-1213-ND
Isolated Module DC DC Converter 1 Output 15V 1.333A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 1.333A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 1.333A; Power Supply Approvals Traco Power - 28AH1556 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.333A; Power Supply Approvals Traco Power
28AH1556
Dc-Dc Converter, 15V, 1.333A; Power Supply Approvals Traco Power 28AH1556
DC-DC CONVERTER, 15V, 1.333A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.333A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1.333A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.333A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRI20-1213-ND 28AH1556
Product Name DC DC Converters Dc-Dc Converter, 15V, 1.333A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 76 C (-40 to 169 F)
DC Output Current 1.33 amps 1.33 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details