TRACO Power North America, Inc. DC DC Converters TRI 15-4823

Description
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI15-4823-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI15-4823-ND
DC DC Converters TRI15-4823-ND
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 15W Rohs Compliant Traco Power - 41AH2353 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15W Rohs Compliant Traco Power
41AH2353
Dc-Dc Converter, 2 O/p, 15W Rohs Compliant Traco Power 41AH2353
DC-DC CONVERTER, 2 O/P, 15W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 15W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power - 28AH1553 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power
28AH1553
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power 28AH1553
DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI15-4823-ND 41AH2353 28AH1553
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 15W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details