TRACO Power North America, Inc. DC DC Converters TRI 15-4822

Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI15-4822-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI15-4822-ND
DC DC Converters TRI15-4822-ND
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 15W Rohs Compliant Traco Power - 41AH2352 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15W Rohs Compliant Traco Power
41AH2352
Dc-Dc Converter, 2 O/p, 15W Rohs Compliant Traco Power 41AH2352
DC-DC CONVERTER, 2 O/P, 15W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 15W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power - 28AH1552 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power
28AH1552
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power 28AH1552
DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI15-4822-ND 41AH2352 28AH1552
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 15W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1.5 - 30W DC-DC Converters - CCG6-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details