TRACO Power North America, Inc. DC DC Converters TRI 15-4811

Description
Isolated Module DC DC Converter 1 Output 5.1V 3A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 3A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI15-4811-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI15-4811-ND
DC DC Converters TRI15-4811-ND
Isolated Module DC DC Converter 1 Output 5.1V 3A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5.1V 3A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 3A; Power Supply Approvals Traco Power - 28AH1548 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 3A; Power Supply Approvals Traco Power
28AH1548
Dc-Dc Converter, 5.1V, 3A; Power Supply Approvals Traco Power 28AH1548
DC-DC CONVERTER, 5.1V, 3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Isolation Voltage:4.2kVRoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Isolation Voltage:4.2kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRI15-4811-ND 28AH1548
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 3A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 203S-1kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-3024-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 1 amps
View Details
3 suppliers