TRACO Power North America, Inc. DC DC Converters TRI 15-2411

Description
Isolated Module DC DC Converter 1 Output 5.1V 3A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 3A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI15-2411-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI15-2411-ND
DC DC Converters TRI15-2411-ND
Isolated Module DC DC Converter 1 Output 5.1V 3A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5.1V 3A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 3A; Power Supply Approvals Traco Power - 32AH8183 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 3A; Power Supply Approvals Traco Power
32AH8183
Dc-Dc Converter, 5.1V, 3A; Power Supply Approvals Traco Power 32AH8183
DC-DC CONVERTER, 5.1V, 3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Isolation Voltage:4.2kVRoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Isolation Voltage:4.2kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRI15-2411-ND 32AH8183
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 3A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Power Supply - 26281745 - Radwell International
Allen-Bradley / Rockwell Automation
View Details