TRACO Power North America, Inc. DC DC Converters TRI 15-1212

Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI15-1212-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI15-1212-ND
DC DC Converters TRI15-1212-ND
Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Traco Power - 32AH8178 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Traco Power
32AH8178
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Traco Power 32AH8178
DC-DC CONVERTER, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 1.25A Rohs Compliant Traco Power - 41AH2337 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.25A Rohs Compliant Traco Power
41AH2337
Dc-Dc Converter, 12V, 1.25A Rohs Compliant Traco Power 41AH2337
DC-DC CONVERTER, 12V, 1.25A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 1.25A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI15-1212-ND 32AH8178 41AH2337
Product Name DC DC Converters Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Traco Power Dc-Dc Converter, 12V, 1.25A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details