TRACO Power North America, Inc. DC DC Converters TRI 10-4813

Description
Isolated Module DC DC Converter 1 Output 15V 666mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 666mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI10-4813-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI10-4813-ND
DC DC Converters TRI10-4813-ND
Isolated Module DC DC Converter 1 Output 15V 666mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 666mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.666A Rohs Compliant Traco Power - 41AH2332 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.666A Rohs Compliant Traco Power
41AH2332
Dc-Dc Converter, 15V, 0.666A Rohs Compliant Traco Power 41AH2332
DC-DC CONVERTER, 15V, 0.666A ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 0.666A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 15V, 0.666A; Power Supply Approvals Traco Power - 32AH8173 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.666A; Power Supply Approvals Traco Power
32AH8173
Dc-Dc Converter, 15V, 0.666A; Power Supply Approvals Traco Power 32AH8173
DC-DC CONVERTER, 15V, 0.666A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.666A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI10-4813-ND 41AH2332 32AH8173
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.666A Rohs Compliant Traco Power Dc-Dc Converter, 15V, 0.666A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6660 amps 0.6660 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
15W Single & Dual DC-DC converters - PXB15-24S3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details