TRACO Power North America, Inc. DC DC Converters TRI 10-1213

Description
Isolated Module DC DC Converter 1 Output 15V 666mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 666mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI10-1213-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI10-1213-ND
DC DC Converters TRI10-1213-ND
Isolated Module DC DC Converter 1 Output 15V 666mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 666mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.666A; Power Supply Approvals Traco Power - 32AH8159 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.666A; Power Supply Approvals Traco Power
32AH8159
Dc-Dc Converter, 15V, 0.666A; Power Supply Approvals Traco Power 32AH8159
DC-DC CONVERTER, 15V, 0.666A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.666A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRI10-1213-ND 32AH8159
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.666A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6660 amps 0.6660 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Stratix 5410 28 Port Managed Switch - 1783-IMS28RAC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor DIN Rail
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details