TRACO Power North America, Inc. DC DC Converters TRI 10-1212

Description
Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI10-1212-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI10-1212-ND
DC DC Converters TRI10-1212-ND
Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power - 32AH8158 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power
32AH8158
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power 32AH8158
DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRI10-1212-ND 32AH8158
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
DINRail mount DC-DC converters - DPX60-48S3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 3.3 volts
View Details