TRACO Power North America, Inc. DC DC Converters TRA 3-2419

Description
Isolated Module DC DC Converter 1 Output 9V 333mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 333mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRA3-2419-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRA3-2419-ND
DC DC Converters TRA3-2419-ND
Isolated Module DC DC Converter 1 Output 9V 333mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 9V 333mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.333A; No. Of Outputs Traco Power - 47AC2061 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.333A; No. Of Outputs Traco Power
47AC2061
Dc-Dc Converter, 9V, 0.333A; No. Of Outputs Traco Power 47AC2061
DC-DC CONVERTER, 9V, 0.333A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.333A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRA3-2419-ND 47AC2061
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.333A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
300-317W Eighth Brick Converter - iEH4N033A096V-1D9-R - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to ? C (-40 to ? F)
DC Output Voltage 9.6 volts
View Details