Win Source Part Number: 1014724-TRA 3-1213
Category: Power Supplies - Board Mount>DC DC Converters
Series: TRA 3 (3W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 3 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 15V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 6-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 95°C (With Derating)
Dimension: 0.77" L x 0.30" W x 0.40" H (19.5mm x 7.6mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: TRA 3-1213-ND,TRA3-1213
Base Product Number: TRA 3
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1014724-TRA 3-1213 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |