TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TRA 3-1212

Description
Win Source Part Number: 1197333-TRA 3-1212 Category: Power Supplies - Board Mount>DC DC Converters Series: TRA 3 (3W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Efficiency: 88% Mounting Type: Through Hole Package / Case: 6-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 95°C (With Derating) Dimension: 0.77" L x 0.30" W x 0.40" H (19.5mm x 7.6mm x 10.2mm) Alternative Parts (Cross-Reference): TRA3-1212; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TRA 3-1212-ND,TRA3-1212 Base Product Number: TRA 3
Request a Quote Datasheet
Description
Win Source Part Number: 1197333-TRA 3-1212 Category: Power Supplies - Board Mount>DC DC Converters Series: TRA 3 (3W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Efficiency: 88% Mounting Type: Through Hole Package / Case: 6-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 95°C (With Derating) Dimension: 0.77" L x 0.30" W x 0.40" H (19.5mm x 7.6mm x 10.2mm) Alternative Parts (Cross-Reference): TRA3-1212; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TRA 3-1212-ND,TRA3-1212 Base Product Number: TRA 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1197333-TRA 3-1212 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1197333-TRA 3-1212
Power Supplies - Board Mount - DC DC Converters 1197333-TRA 3-1212
Win Source Part Number: 1197333-TRA 3-1212 Category: Power Supplies - Board Mount>DC DC Converters Series: TRA 3 (3W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Efficiency: 88% Mounting Type: Through Hole Package / Case: 6-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 95°C (With Derating) Dimension: 0.77" L x 0.30" W x 0.40" H (19.5mm x 7.6mm x 10.2mm) Alternative Parts (Cross-Reference): TRA3-1212; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TRA 3-1212-ND,TRA3-1212 Base Product Number: TRA 3

Win Source Part Number: 1197333-TRA 3-1212
Category: Power Supplies - Board Mount>DC DC Converters
Series: TRA 3 (3W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 3 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Efficiency: 88%
Mounting Type: Through Hole
Package / Case: 6-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 95°C (With Derating)
Dimension: 0.77" L x 0.30" W x 0.40" H (19.5mm x 7.6mm x 10.2mm)
Alternative Parts (Cross-Reference): TRA3-1212;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: TRA 3-1212-ND,TRA3-1212
Base Product Number: TRA 3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1197333-TRA 3-1212
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data