TRACO Power North America, Inc. Power Supply, Ac-Dc, 3 O/p, 65W; No. Of Outputs Traco Power TPP65-3512

Description
POWER SUPPLY, AC-DC, 3 O/P, 65W; No. of Outputs:3Outputs; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.71A; Output Voltage - Output 2:5V; Output Current - Output 2:8A; Output Voltage - Output RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 3 O/P, 65W; No. of Outputs:3Outputs; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.71A; Output Voltage - Output 2:5V; Output Current - Output 2:8A; Output Voltage - Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 3 O/p, 65W; No. Of Outputs Traco Power - 74AC2172 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3 O/p, 65W; No. Of Outputs Traco Power
74AC2172
Power Supply, Ac-Dc, 3 O/p, 65W; No. Of Outputs Traco Power 74AC2172
POWER SUPPLY, AC-DC, 3 O/P, 65W; No. of Outputs:3Outputs; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.71A; Output Voltage - Output 2:5V; Output Current - Output 2:8A; Output Voltage - Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3 O/P, 65W; No. of Outputs:3Outputs; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.71A; Output Voltage - Output 2:5V; Output Current - Output 2:8A; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74AC2172
Product Name Power Supply, Ac-Dc, 3 O/p, 65W; No. Of Outputs Traco Power
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details