TRACO Power North America, Inc. Power Supply, Ac-Dc, 3 O/p, 65W; No. Of Outputs Traco Power TPP65-321M2

Description
POWER SUPPLY, AC-DC, 3 O/P, 65W; No. of Outputs:3Outputs; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.42A; Output Voltage - Output 2:5V; Output Current - Output 2:8A; Output Voltage - Output RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 3 O/P, 65W; No. of Outputs:3Outputs; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.42A; Output Voltage - Output 2:5V; Output Current - Output 2:8A; Output Voltage - Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 3 O/p, 65W; No. Of Outputs Traco Power - 74AC2170 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3 O/p, 65W; No. Of Outputs Traco Power
74AC2170
Power Supply, Ac-Dc, 3 O/p, 65W; No. Of Outputs Traco Power 74AC2170
POWER SUPPLY, AC-DC, 3 O/P, 65W; No. of Outputs:3Outputs; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.42A; Output Voltage - Output 2:5V; Output Current - Output 2:8A; Output Voltage - Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3 O/P, 65W; No. of Outputs:3Outputs; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.42A; Output Voltage - Output 2:5V; Output Current - Output 2:8A; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74AC2170
Product Name Power Supply, Ac-Dc, 3 O/p, 65W; No. Of Outputs Traco Power
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

20W Slimline Single Phase  Single Output Power Supplies - PS-S2024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
AC DC Converters - RPS-400ATX-ZE-ND - DigiKey
Specs
Type 1
DC Output Voltage -5.0 volts
AC Input Voltage 100.0 to 240.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details