TRACO Power North America, Inc. Power Supply, Ac-Dc, 2 O/p, 65W; No. Of Outputs Traco Power TPP65-251

Description
POWER SUPPLY, AC-DC, 2 O/P, 65W; No. of Outputs:2Outputs; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.71A; Output Voltage - Output 2:5V; Output Current - Output 2:8A; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 2 O/P, 65W; No. of Outputs:2Outputs; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.71A; Output Voltage - Output 2:5V; Output Current - Output 2:8A; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 2 O/p, 65W; No. Of Outputs Traco Power - 74AC2169 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 2 O/p, 65W; No. Of Outputs Traco Power
74AC2169
Power Supply, Ac-Dc, 2 O/p, 65W; No. Of Outputs Traco Power 74AC2169
POWER SUPPLY, AC-DC, 2 O/P, 65W; No. of Outputs:2Outputs; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.71A; Output Voltage - Output 2:5V; Output Current - Output 2:8A; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 2 O/P, 65W; No. of Outputs:2Outputs; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.71A; Output Voltage - Output 2:5V; Output Current - Output 2:8A; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74AC2169
Product Name Power Supply, Ac-Dc, 2 O/p, 65W; No. Of Outputs Traco Power
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details