TRACO Power North America, Inc. Power Supply, Ac-Dc, 5V, 10A; No. Of Outputs Traco Power TPP65-105A-J

Description
POWER SUPPLY, AC-DC, 5V, 10A; No. of Outputs:1 Output; Power Rating (Covection Cooling):65W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 5V, 10A; No. of Outputs:1 Output; Power Rating (Covection Cooling):65W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V, 10A; No. Of Outputs Traco Power - 74AC2162 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 10A; No. Of Outputs Traco Power
74AC2162
Power Supply, Ac-Dc, 5V, 10A; No. Of Outputs Traco Power 74AC2162
POWER SUPPLY, AC-DC, 5V, 10A; No. of Outputs:1 Output; Power Rating (Covection Cooling):65W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 10A; No. of Outputs:1 Output; Power Rating (Covection Cooling):65W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74AC2162
Product Name Power Supply, Ac-Dc, 5V, 10A; No. Of Outputs Traco Power
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details