TRACO Power North America, Inc. Power Supply, Ac-Dc, 5V, 10A; No. Of Outputs Traco Power TPP65-105

Description
POWER SUPPLY, AC-DC, 5V, 10A; No. of Outputs:1Outputs; Output Power Max:65W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 5V, 10A; No. of Outputs:1Outputs; Output Power Max:65W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V, 10A; No. Of Outputs Traco Power - 74AC2161 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 10A; No. Of Outputs Traco Power
74AC2161
Power Supply, Ac-Dc, 5V, 10A; No. Of Outputs Traco Power 74AC2161
POWER SUPPLY, AC-DC, 5V, 10A; No. of Outputs:1Outputs; Output Power Max:65W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 10A; No. of Outputs:1Outputs; Output Power Max:65W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74AC2161
Product Name Power Supply, Ac-Dc, 5V, 10A; No. Of Outputs Traco Power
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 24 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 24.0 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-10024-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 3.8 amps
View Details
2 suppliers
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details