TRACO Power North America, Inc. Power Supply, Ac-Dc, 3 O/p, 40W; No. Of Outputs Traco Power TPP40-331M3

Description
POWER SUPPLY, AC-DC, 3 O/P, 40W; No. of Outputs:3Outputs; Output Power Max:40W; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:5V; Output Current - Output 2:4A; Output Voltage - Output RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 3 O/P, 40W; No. of Outputs:3Outputs; Output Power Max:40W; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:5V; Output Current - Output 2:4A; Output Voltage - Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 3 O/p, 40W; No. Of Outputs Traco Power - 74AC2159 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3 O/p, 40W; No. Of Outputs Traco Power
74AC2159
Power Supply, Ac-Dc, 3 O/p, 40W; No. Of Outputs Traco Power 74AC2159
POWER SUPPLY, AC-DC, 3 O/P, 40W; No. of Outputs:3Outputs; Output Power Max:40W; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:5V; Output Current - Output 2:4A; Output Voltage - Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3 O/P, 40W; No. of Outputs:3Outputs; Output Power Max:40W; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:5V; Output Current - Output 2:4A; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74AC2159
Product Name Power Supply, Ac-Dc, 3 O/p, 40W; No. Of Outputs Traco Power
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
380 to 480VAC In 24 to 28VDC Out 960W PS - 1606-XLS960E-3 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
Phase Three-Phase Power Supply
View Details
2 suppliers