TRACO Power North America, Inc. Power Supply, Ac-Dc, 12V, 3.34A; No. Of Outputs Traco Power TPP40-112A-J

Description
POWER SUPPLY, AC-DC, 12V, 3.34A; No. of Outputs:1 Output; Power Rating (Covection Cooling):40W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 12V, 3.34A; No. of Outputs:1 Output; Power Rating (Covection Cooling):40W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 12V, 3.34A; No. Of Outputs Traco Power - 74AC2151 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 3.34A; No. Of Outputs Traco Power
74AC2151
Power Supply, Ac-Dc, 12V, 3.34A; No. Of Outputs Traco Power 74AC2151
POWER SUPPLY, AC-DC, 12V, 3.34A; No. of Outputs:1 Output; Power Rating (Covection Cooling):40W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 3.34A; No. of Outputs:1 Output; Power Rating (Covection Cooling):40W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74AC2151
Product Name Power Supply, Ac-Dc, 12V, 3.34A; No. Of Outputs Traco Power
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details