Win Source Part Number: 1101036-TPP 65-112
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: TPP 65 (65W)
Type: Enclosed
Features: Universal Input
Package: Box
Applications: Medical
Standard Package: 1
Power (Watts): 65W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 92.5%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 3.53" L x 2.38" W x 1.31" H (89.7mm x 60.5mm x 33.3mm)
Alternative Parts (Cross-Reference): RP60-4812SG; RP60-2412SG-HC; RPS-60-12; SD-50A-12; DSP60-12; RS-75-12TPP65-112;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 5.42 A
Mfr: Traco Power
Other Names: 1951-1198
Base Product Number: TPP 65
Approval Agency: CB, CE, cURus
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1101036-TPP 65-112 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |