TRACO Power North America, Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters TPP 450-112-M

Description
Win Source Part Number: 1337304-TPP 450-112-M Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: TPP 450 (450W) Type: Enclosed Features: Adjustable Output, DC Input Capable, PFC, Standby Output, Remote On/Off, Universal Input Package: Box Size / Dimension: 5.83" L x 3.15" W x 1.60" H (148.1mm x 80.0mm x 40.6mm) Applications: ITE (Commercial) , Medical Standard Package: 1 Power (Watts): 450W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 91% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 80°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 37.5 A Mfr: Traco Power Base Product Number: TPP 450 Approval Agency: CB, CE, cURus Standard Number: 60601-1; 62368-1 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1337304-TPP 450-112-M Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: TPP 450 (450W) Type: Enclosed Features: Adjustable Output, DC Input Capable, PFC, Standby Output, Remote On/Off, Universal Input Package: Box Size / Dimension: 5.83" L x 3.15" W x 1.60" H (148.1mm x 80.0mm x 40.6mm) Applications: ITE (Commercial) , Medical Standard Package: 1 Power (Watts): 450W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 91% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 80°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 37.5 A Mfr: Traco Power Base Product Number: TPP 450 Approval Agency: CB, CE, cURus Standard Number: 60601-1; 62368-1 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1337304-TPP 450-112-M - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1337304-TPP 450-112-M
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1337304-TPP 450-112-M
Win Source Part Number: 1337304-TPP 450-112-M Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: TPP 450 (450W) Type: Enclosed Features: Adjustable Output, DC Input Capable, PFC, Standby Output, Remote On/Off, Universal Input Package: Box Size / Dimension: 5.83" L x 3.15" W x 1.60" H (148.1mm x 80.0mm x 40.6mm) Applications: ITE (Commercial) , Medical Standard Package: 1 Power (Watts): 450W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 91% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 80°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 37.5 A Mfr: Traco Power Base Product Number: TPP 450 Approval Agency: CB, CE, cURus Standard Number: 60601-1; 62368-1 California Prop 65: Warning Information

Win Source Part Number: 1337304-TPP 450-112-M
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: TPP 450 (450W)
Type: Enclosed
Features: Adjustable Output, DC Input Capable, PFC, Standby Output, Remote On/Off, Universal Input
Package: Box
Size / Dimension: 5.83" L x 3.15" W x 1.60" H (148.1mm x 80.0mm x 40.6mm)
Applications: ITE (Commercial) , Medical
Standard Package: 1
Power (Watts): 450W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 91%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Current - Output 1: 37.5 A
Mfr: Traco Power
Base Product Number: TPP 450
Approval Agency: CB, CE, cURus
Standard Number: 60601-1; 62368-1
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1337304-TPP 450-112-M
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers