Win Source Part Number: 1100649-TPP 150-112
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: TPP 150 (150W)
Type: Enclosed
Features: Adjustable Output, PFC, Universal Input
Package: Box
Applications: ITE (Commercial), Medical
Standard Package: 1
Power (Watts): 150W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 91%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 80°C (With Derating)
Dimension: 4.60" L x 2.44" W x 1.94" H (116.8mm x 62.0mm x 49.3mm)
Alternative Parts (Cross-Reference): ZWS150BAF-12; GWS250-12; DRB-30-12-1; MDR-20-12; DR-30-12; DR-4512TPP150-112;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 12.5 A
Mfr: Traco Power
Other Names: 1951-1182
Base Product Number: TPP 150
Approval Agency: CB, CE, cURus
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1100649-TPP 150-112 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |