Win Source Part Number: 1100843-TPI 30-105A-JP
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: TPI 30A-J (30W)
Type: Open Frame
Features: Adjustable Output, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 30W (40W Forced Air)
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 86%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 3.34" L x 1.36" W x 0.77" H (84.8mm x 34.5mm x 19.6mm)
Alternative Parts (Cross-Reference): TPI 30-105A-JPTPI30-105A
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Current - Output 1: 6 A
Mfr: Traco Power
Other Names: 1951-TPI30-105A-JP
Base Product Number: TPI 30
Approval Agency: CB, CE, cURus
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1100843-TPI 30-105A-JP |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |