TRACO Power North America, Inc. Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies TPC 030-124

Description
Win Source Part Number: 959763-TPC 030-124 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: TPC (30W) Features: Adjustable Output, IP20, Universal Input Package: Box Applications: Industrial, ITE (Commercial) Standard Package: 10 Power (Watts): 30W Input Type: AC or DC Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Output 1: 24V Efficiency: 84% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 3.80" L x 1.04" W x 3.54" H (96.5mm x 26.4mm x 89.9mm) Alternative Parts (Cross-Reference): S8VK-G03024; ZPSA20-5; S8VK-G03012; SCS120PW24; CSS65-24; S8VK-G01524TPC030-12 4; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Traco Power Other Names: 1951-1252 Base Product Number: TPC 030 Approval Agency: CB, CE, cCSAus, SIQ AC Voltage - Input: 85 ~ 264 VAC DC Voltage - Input (Min): 90V DC Voltage - Input (Max): 375V
Request a Quote Datasheet
Description
Win Source Part Number: 959763-TPC 030-124 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: TPC (30W) Features: Adjustable Output, IP20, Universal Input Package: Box Applications: Industrial, ITE (Commercial) Standard Package: 10 Power (Watts): 30W Input Type: AC or DC Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Output 1: 24V Efficiency: 84% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 3.80" L x 1.04" W x 3.54" H (96.5mm x 26.4mm x 89.9mm) Alternative Parts (Cross-Reference): S8VK-G03024; ZPSA20-5; S8VK-G03012; SCS120PW24; CSS65-24; S8VK-G01524TPC030-12 4; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Traco Power Other Names: 1951-1252 Base Product Number: TPC 030 Approval Agency: CB, CE, cCSAus, SIQ AC Voltage - Input: 85 ~ 264 VAC DC Voltage - Input (Min): 90V DC Voltage - Input (Max): 375V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies - 959763-TPC 030-124 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
959763-TPC 030-124
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 959763-TPC 030-124
Win Source Part Number: 959763-TPC 030-124 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: TPC (30W) Features: Adjustable Output, IP20, Universal Input Package: Box Applications: Industrial, ITE (Commercial) Standard Package: 10 Power (Watts): 30W Input Type: AC or DC Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Output 1: 24V Efficiency: 84% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 3.80" L x 1.04" W x 3.54" H (96.5mm x 26.4mm x 89.9mm) Alternative Parts (Cross-Reference): S8VK-G03024; ZPSA20-5; S8VK-G03012; SCS120PW24; CSS65-24; S8VK-G01524TPC030-12 4; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Traco Power Other Names: 1951-1252 Base Product Number: TPC 030 Approval Agency: CB, CE, cCSAus, SIQ AC Voltage - Input: 85 ~ 264 VAC DC Voltage - Input (Min): 90V DC Voltage - Input (Max): 375V

Win Source Part Number: 959763-TPC 030-124
Category: Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Series: TPC (30W)
Features: Adjustable Output, IP20, Universal Input
Package: Box
Applications: Industrial, ITE (Commercial)
Standard Package: 10
Power (Watts): 30W
Input Type: AC or DC
Number of Outputs: 1
Current - Output (Max): 1.25A
Voltage - Output 1: 24V
Efficiency: 84%
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 3.80" L x 1.04" W x 3.54" H (96.5mm x 26.4mm x 89.9mm)
Alternative Parts (Cross-Reference): S8VK-G03024; ZPSA20-5; S8VK-G03012; SCS120PW24; CSS65-24; S8VK-G01524TPC030-124;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Traco Power
Other Names: 1951-1252
Base Product Number: TPC 030
Approval Agency: CB, CE, cCSAus, SIQ
AC Voltage - Input: 85 ~ 264 VAC
DC Voltage - Input (Min): 90V
DC Voltage - Input (Max): 375V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 959763-TPC 030-124
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372581-ICE5QR2270AZ - Win Source Electronics
Specs
Package Type DIP; Other; Bulk
Output Power 41 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Power Supplies - Board Mount - AC DC Converters - 1372713-LD20-23B09R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 20 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details