Win Source Part Number: 1109882-TPC 030-105
Category: Power Supplies - External/Internal (Off-Board)>Industri
Series: TPC (30W)
Features: Adjustable Output, IP20, Universal Input
Package: Box
Applications: Industrial, ITE (Commercial)
Standard Package: 10
Power (Watts): 20W
Input Type: AC or DC
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Output 1: 5V
Efficiency: 79%
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 3.80" L x 1.04" W x 3.54" H (96.5mm x 26.4mm x 89.9mm)
Alternative Parts (Cross-Reference): TPC030-105;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Traco Power
Other Names: TPC 030-105-ND,TPC030-10
Base Product Number: TPC 030
Approval Agency: CB, CE, cCSAus, SIQ
AC Voltage - Input: 85 ~ 264 VAC
DC Voltage - Input (Min): 90V
DC Voltage - Input (Max): 375V
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1109882-TPC 030-105 |
| Product Name | Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies |
| Package Type | Other; Box |