TRACO Power North America, Inc. Isolated 19.8 W 3.3 V 6 A DC-DC Converter IC TOS06-05SIL

Description
Non Isolated Board Mount Dc/Dc Converter, Sip, 19.8 W, 750 Mv, 3.3 V, 6 A, 2.4 V Rohs Compliant: Yes Product overview: TOS06-05SIL from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 19.8 W, 3.3 V, 6 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 19.8 W, 3.3 V, 6 A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-TOS06-05SIL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Non Isolated Board Mount Dc/Dc Converter, Sip, 19.8 W, 750 Mv, 3.3 V, 6 A, 2.4 V Rohs Compliant: Yes Product overview: TOS06-05SIL from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 19.8 W, 3.3 V, 6 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 19.8 W, 3.3 V, 6 A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-TOS06-05SIL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolated 19.8 W 3.3 V 6 A DC-DC Converter IC - 922-TOS06-05SIL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 19.8 W 3.3 V 6 A DC-DC Converter IC
922-TOS06-05SIL
Isolated 19.8 W 3.3 V 6 A DC-DC Converter IC 922-TOS06-05SIL
Non Isolated Board Mount Dc/Dc Converter, Sip, 19.8 W, 750 Mv, 3.3 V, 6 A, 2.4 V Rohs Compliant: Yes Product overview: TOS06-05SIL from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 19.8 W, 3.3 V, 6 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 19.8 W, 3.3 V, 6 A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-TOS06-05SIL can be used for catalog matching and distributor lookup.

Non Isolated Board Mount Dc/Dc Converter, Sip, 19.8 W, 750 Mv, 3.3 V, 6 A, 2.4 V Rohs Compliant: Yes Product overview: TOS06-05SIL from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 19.8 W, 3.3 V, 6 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 19.8 W, 3.3 V, 6 A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-TOS06-05SIL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 922-TOS06-05SIL
Product Name Isolated 19.8 W 3.3 V 6 A DC-DC Converter IC
Package Type Other; SIP
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC to DC Converter - AAT1143IJS-2.5-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1238290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details