Product Type: POL; Package Style: Open Frame; Output Power (W): N/A; Input Voltage: 8.3-14 VDC; Output 1 (Vdc): 0.75-5.0; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 51R5649 |
| Product Name | Product Type Traco Power |