TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TMV 2405SHI

Description
Win Source Part Number: 1339980-TMV 2405SHI Category: Power Supplies - Board Mount - DC DC Converters Series: TMV-HI (1W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 0.77" L x 0.30" W x 0.40" H (19.5mm x 7.5mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 1 W Voltage - Isolation: 5.2 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 24V Voltage - Input (Max): 26.4V Voltage - Output 1: 5V Efficiency: 70% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 95°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Base Product Number: TMV 2405 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1339980-TMV 2405SHI Category: Power Supplies - Board Mount - DC DC Converters Series: TMV-HI (1W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 0.77" L x 0.30" W x 0.40" H (19.5mm x 7.5mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 1 W Voltage - Isolation: 5.2 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 24V Voltage - Input (Max): 26.4V Voltage - Output 1: 5V Efficiency: 70% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 95°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Base Product Number: TMV 2405 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1339980-TMV 2405SHI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339980-TMV 2405SHI
Power Supplies - Board Mount - DC DC Converters 1339980-TMV 2405SHI
Win Source Part Number: 1339980-TMV 2405SHI Category: Power Supplies - Board Mount - DC DC Converters Series: TMV-HI (1W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 0.77" L x 0.30" W x 0.40" H (19.5mm x 7.5mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 1 W Voltage - Isolation: 5.2 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 24V Voltage - Input (Max): 26.4V Voltage - Output 1: 5V Efficiency: 70% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 95°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Base Product Number: TMV 2405 California Prop 65: Warning Information

Win Source Part Number: 1339980-TMV 2405SHI
Category: Power Supplies - Board Mount - DC DC Converters
Series: TMV-HI (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 0.77" L x 0.30" W x 0.40" H (19.5mm x 7.5mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 1 W
Voltage - Isolation: 5.2 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 24V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 5V
Efficiency: 70%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 95°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Base Product Number: TMV 2405
California Prop 65: Warning Information

Buy Now Datasheet
5V 1W DC-DC Converter IC - 132-TMV 2405SHI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 1W DC-DC Converter IC
132-TMV 2405SHI
5V 1W DC-DC Converter IC 132-TMV 2405SHI
DC DC CONVERTER 5V 1W Product overview: TMV 2405SHI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMV 2405SHI can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 1W Product overview: TMV 2405SHI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMV 2405SHI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1339980-TMV 2405SHI 132-TMV 2405SHI
Product Name Power Supplies - Board Mount - DC DC Converters 5V 1W DC-DC Converter IC
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012405P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers
Buck Step-Down DC-DC Converter IC - 715-IR3637ASTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
DC-DC Converters - 1226839P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details