Product Type: DC/DC; Package Style: SMD; Output Power (W): 1; Input Voltage: 5 VDC +/-10%; Output 1 (Vdc): 5; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Box RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 51R5555 |
| Product Name | Product Type Traco Power |