Product Type: AC/DC; Package Style: Encapsulated; Output Power (W): 50; Input Voltage: 85-264 VAC; Output 1 (Vdc): 24; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Box RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 51R5548 |
| Product Name | Product Type Traco Power |