TRACO Power North America, Inc. Dc-Dc Converter, 12V, 0.083A; No. Of Outputs Traco Power TMR1-4812

Description
DC-DC CONVERTER, 12V, 0.083A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Description
DC-DC CONVERTER, 12V, 0.083A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 0.083A; No. Of Outputs Traco Power - 74AC2132 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.083A; No. Of Outputs Traco Power
74AC2132
Dc-Dc Converter, 12V, 0.083A; No. Of Outputs Traco Power 74AC2132
DC-DC CONVERTER, 12V, 0.083A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.083A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74AC2132
Product Name Dc-Dc Converter, 12V, 0.083A; No. Of Outputs Traco Power
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1.5 - 30W DC-DC Converters - CCG10-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details