TRACO Power North America, Inc. DC DC Converters TMR 9-4821

Description
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMR9-4821-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMR9-4821-ND
DC DC Converters TMR9-4821-ND
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 9W; Power Supply Approvals Traco Power - 45Y3098 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 9W; Power Supply Approvals Traco Power
45Y3098
Dc-Dc Converter, 2 O/p, 9W; Power Supply Approvals Traco Power 45Y3098
DC-DC CONVERTER, 2 O/P, 9W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-5V; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 9W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-5V; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMR9-4821-ND 45Y3098
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 9W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8000 amps 0.8000 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - iBF12012A007V-007-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI245A-NICD - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details