Manufacturer: Traco Power
Win Source Part Number: 1336300-TMR 9-4815
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 9 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 375mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 24V
Efficiency: 89%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 8-SIP Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TMR9-4815,TMR 9-4815-ND
Base Product Number: TMR 9
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336300-TMR 9-4815 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 8-SIP Module, 6 Leads |