TRACO Power North America, Inc. DC DC Converters TMR 9-4810

Description
Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2406-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2406-ND
DC DC Converters 1951-2406-ND
Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Traco Power - 45Y3086 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Traco Power
45Y3086
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Traco Power 45Y3086
DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2406-ND 45Y3086
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

300-317W Eighth Brick Converter - iEH4N033A096V-1D9-R - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to ? C (-40 to ? F)
DC Output Voltage 9.6 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply - 72879 - Radwell International
Allen-Bradley / Rockwell Automation
View Details