TRACO Power North America, Inc. DC DC Converters TMR 9-2413

Description
Isolated Module DC DC Converter 1 Output 15V 600mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 600mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMR9-2413-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMR9-2413-ND
DC DC Converters TMR9-2413-ND
Isolated Module DC DC Converter 1 Output 15V 600mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 600mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.6A; Power Supply Approvals Traco Power - 45Y3074 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.6A; Power Supply Approvals Traco Power
45Y3074
Dc-Dc Converter, 15V, 0.6A; Power Supply Approvals Traco Power 45Y3074
DC-DC CONVERTER, 15V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMR9-2413-ND 45Y3074
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.6A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details