TRACO Power North America, Inc. DC DC Converters TMR 9-1221

Description
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMR9-1221-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMR9-1221-ND
DC DC Converters TMR9-1221-ND
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 0.8A, 5V, 9W; Power Supply Approvals Traco Power - 90Y8810 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0.8A, 5V, 9W; Power Supply Approvals Traco Power
90Y8810
Dc-Dc Converter, 0.8A, 5V, 9W; Power Supply Approvals Traco Power 90Y8810
DC-DC CONVERTER, 0.8A, 5V, 9W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-5V; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 0.8A, 5V, 9W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-5V; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMR9-1221-ND 90Y8810
Product Name DC DC Converters Dc-Dc Converter, 0.8A, 5V, 9W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8000 amps 0.8000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Kinetix 5700 165mm DC Bus Bar - 2198-BARCON-165DC200 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details