TRACO Power North America, Inc. DC DC Converters TMR 9-1215

Description
Isolated Module DC DC Converter 1 Output 24V 375mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 375mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMR9-1215-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMR9-1215-ND
DC DC Converters TMR9-1215-ND
Isolated Module DC DC Converter 1 Output 24V 375mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 24V 375mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.375A; Power Supply Approvals Traco Power - 45Y3063 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.375A; Power Supply Approvals Traco Power
45Y3063
Dc-Dc Converter, 24V, 0.375A; Power Supply Approvals Traco Power 45Y3063
DC-DC CONVERTER, 24V, 0.375A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:375mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.375A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:375mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMR9-1215-ND 45Y3063
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.375A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3750 amps 0.3750 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
60W Wall Mount USB Type C PD Power Supply, Single Output - QFWC-60 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Wall Mount
DC Output Voltage 20.0 volts
View Details
Power Supply - 24710601 - Radwell International
Specs
DC Output Voltage 24.0 volts
View Details