TRACO Power North America, Inc. DC DC Converters TMR 9-1211

Description
Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMR9-1211-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMR9-1211-ND
DC DC Converters TMR9-1211-ND
Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1.6A; Power Supply Approvals Traco Power - 45Y3060 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1.6A; Power Supply Approvals Traco Power
45Y3060
Dc-Dc Converter, 5V, 1.6A; Power Supply Approvals Traco Power 45Y3060
DC-DC CONVERTER, 5V, 1.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMR9-1211-ND 45Y3060
Product Name DC DC Converters Dc-Dc Converter, 5V, 1.6A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.6 amps 1.6 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
15W DC-DC converters - PXA15-48S12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details